Molex Computer Cable, Infiniband, 2M, Black; Connector Type A Molex 74547-2052

Description
COMPUTER CABLE, INFINIBAND, 2M, BLACK; Connector Type A:Mini SAS Plug; Connector Type B:SFF-8470 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Description
COMPUTER CABLE, INFINIBAND, 2M, BLACK; Connector Type A:Mini SAS Plug; Connector Type B:SFF-8470 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Cable Length:2m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Infiniband, 2M, Black; Connector Type A Molex - 32M6712 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Infiniband, 2M, Black; Connector Type A Molex
32M6712
Computer Cable, Infiniband, 2M, Black; Connector Type A Molex 32M6712
COMPUTER CABLE, INFINIBAND, 2M, BLACK; Connector Type A:Mini SAS Plug; Connector Type B:SFF-8470 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Cable Length:2m RoHS Compliant: Yes

COMPUTER CABLE, INFINIBAND, 2M, BLACK; Connector Type A:Mini SAS Plug; Connector Type B:SFF-8470 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Cable Length:2m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32M6712
Product Name Computer Cable, Infiniband, 2M, Black; Connector Type A Molex
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 1733530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details