Molex Computer Cable, Infiniband, 1M, Black; Connector Type A Molex 74547-2051

Description
COMPUTER CABLE, INFINIBAND, 1M, BLACK; Connector Type A:Mini SAS Plug; Connector Type B:SFF-8470 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:-; Cable Length:1m RoHS Compliant: Yes
Description
COMPUTER CABLE, INFINIBAND, 1M, BLACK; Connector Type A:Mini SAS Plug; Connector Type B:SFF-8470 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:-; Cable Length:1m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Infiniband, 1M, Black; Connector Type A Molex - 32M6711 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Infiniband, 1M, Black; Connector Type A Molex
32M6711
Computer Cable, Infiniband, 1M, Black; Connector Type A Molex 32M6711
COMPUTER CABLE, INFINIBAND, 1M, BLACK; Connector Type A:Mini SAS Plug; Connector Type B:SFF-8470 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:-; Cable Length:1m RoHS Compliant: Yes

COMPUTER CABLE, INFINIBAND, 1M, BLACK; Connector Type A:Mini SAS Plug; Connector Type B:SFF-8470 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:-; Cable Length:1m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32M6711
Product Name Computer Cable, Infiniband, 1M, Black; Connector Type A Molex
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Cable Assembly - 467-10094012-N0300YYLF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
Specs
Connector Type (16Signal/4Ground)POS DensiShield
View Details
3 suppliers
USB Cables - 1765775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details