Molex Computer Cable, Infiniband, 5M, Black; Connector Type A Molex 74547-0305

Description
COMPUTER CABLE, INFINIBAND, 5M, BLACK; Connector Type A:Mini SAS 26 Position Plug; Connector Type B:Mini SAS 26 Position Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Cable Length:5m RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, INFINIBAND, 5M, BLACK; Connector Type A:Mini SAS 26 Position Plug; Connector Type B:Mini SAS 26 Position Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Cable Length:5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Infiniband, 5M, Black; Connector Type A Molex - 32M6710 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Infiniband, 5M, Black; Connector Type A Molex
32M6710
Computer Cable, Infiniband, 5M, Black; Connector Type A Molex 32M6710
COMPUTER CABLE, INFINIBAND, 5M, BLACK; Connector Type A:Mini SAS 26 Position Plug; Connector Type B:Mini SAS 26 Position Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Cable Length:5m RoHS Compliant: Yes

COMPUTER CABLE, INFINIBAND, 5M, BLACK; Connector Type A:Mini SAS 26 Position Plug; Connector Type B:Mini SAS 26 Position Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Cable Length:5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32M6710
Product Name Computer Cable, Infiniband, 5M, Black; Connector Type A Molex
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL 26 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix - G125-MC10668M3-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BNC Male to Cable Only, RG58C/U - 1222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details