Molex Computer Cable, Infiniband, 1M, Black; Connector Type A Molex 74547-0120

Description
COMPUTER CABLE, INFINIBAND, 1M, BLACK; Connector Type A:Mini SAS 26 Position Plug; Connector Type B:Mini SAS 26 Position Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Cable Length:1m RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, INFINIBAND, 1M, BLACK; Connector Type A:Mini SAS 26 Position Plug; Connector Type B:Mini SAS 26 Position Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Cable Length:1m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Infiniband, 1M, Black; Connector Type A Molex - 32M6706 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Infiniband, 1M, Black; Connector Type A Molex
32M6706
Computer Cable, Infiniband, 1M, Black; Connector Type A Molex 32M6706
COMPUTER CABLE, INFINIBAND, 1M, BLACK; Connector Type A:Mini SAS 26 Position Plug; Connector Type B:Mini SAS 26 Position Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Cable Length:1m RoHS Compliant: Yes

COMPUTER CABLE, INFINIBAND, 1M, BLACK; Connector Type A:Mini SAS 26 Position Plug; Connector Type B:Mini SAS 26 Position Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Cable Length:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32M6706
Product Name Computer Cable, Infiniband, 1M, Black; Connector Type A Molex
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 1863180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details