Molex Cable Assemblies - Pluggable Cables 745460802

Description
Win Source Part Number: 1337729-0745460802 Category: Cable Assemblies - Pluggable Cables Series: iPass 74546 Number of Positions: 68 Color: Black Features: Pull Tab Connector Type: Plug to Plug Fastening Type: Latch Lock, Push-Pull Package: Bag Wire Gauge: 28 AWG Gender: Male to Male Length: 6.56' (2.00m) Cable Type: Round Shielding: Shielded Usage: External Cable Connectors: PCIe x8 Current - Max/Contact: 1 A Standard Package: 10 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Molex Base Product Number: 074546
Request a Quote Datasheet
Description
Win Source Part Number: 1337729-0745460802 Category: Cable Assemblies - Pluggable Cables Series: iPass 74546 Number of Positions: 68 Color: Black Features: Pull Tab Connector Type: Plug to Plug Fastening Type: Latch Lock, Push-Pull Package: Bag Wire Gauge: 28 AWG Gender: Male to Male Length: 6.56' (2.00m) Cable Type: Round Shielding: Shielded Usage: External Cable Connectors: PCIe x8 Current - Max/Contact: 1 A Standard Package: 10 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Molex Base Product Number: 074546
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Pluggable Cables - 1337729-0745460802 - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Pluggable Cables
1337729-0745460802
Cable Assemblies - Pluggable Cables 1337729-0745460802
Win Source Part Number: 1337729-0745460802 Category: Cable Assemblies - Pluggable Cables Series: iPass 74546 Number of Positions: 68 Color: Black Features: Pull Tab Connector Type: Plug to Plug Fastening Type: Latch Lock, Push-Pull Package: Bag Wire Gauge: 28 AWG Gender: Male to Male Length: 6.56' (2.00m) Cable Type: Round Shielding: Shielded Usage: External Cable Connectors: PCIe x8 Current - Max/Contact: 1 A Standard Package: 10 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Molex Base Product Number: 074546

Win Source Part Number: 1337729-0745460802
Category: Cable Assemblies - Pluggable Cables
Series: iPass 74546
Number of Positions: 68
Color: Black
Features: Pull Tab
Connector Type: Plug to Plug
Fastening Type: Latch Lock, Push-Pull
Package: Bag
Wire Gauge: 28 AWG
Gender: Male to Male
Length: 6.56' (2.00m)
Cable Type: Round
Shielding: Shielded
Usage: External
Cable Connectors: PCIe x8
Current - Max/Contact: 1 A
Standard Package: 10
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Molex
Base Product Number: 074546

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1337729-0745460802
Product Name Cable Assemblies - Pluggable Cables
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details