Molex Comp Cable, Pcie X16 Plug-X16 Plug, 1M; Cable Length Imperial Molex 74546-1601

Description
COMP CABLE, PCIE X16 PLUG-X16 PLUG, 1M; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:-; Product Range:iPass 74546 Series; Connector to Connector:PCI Express X16 Plug to PCI Express X16 Plug RoHS Compliant: Yes
Datasheet
Description
COMP CABLE, PCIE X16 PLUG-X16 PLUG, 1M; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:-; Product Range:iPass 74546 Series; Connector to Connector:PCI Express X16 Plug to PCI Express X16 Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comp Cable, Pcie X16 Plug-X16 Plug, 1M; Cable Length Imperial Molex - 33AH2210 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, Pcie X16 Plug-X16 Plug, 1M; Cable Length Imperial Molex
33AH2210
Comp Cable, Pcie X16 Plug-X16 Plug, 1M; Cable Length Imperial Molex 33AH2210
COMP CABLE, PCIE X16 PLUG-X16 PLUG, 1M; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:-; Product Range:iPass 74546 Series; Connector to Connector:PCI Express X16 Plug to PCI Express X16 Plug RoHS Compliant: Yes

COMP CABLE, PCIE X16 PLUG-X16 PLUG, 1M; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:-; Product Range:iPass 74546 Series; Connector to Connector:PCI Express X16 Plug to PCI Express X16 Plug RoHS Compliant: Yes

Supplier's Site
Computer Cable, Infiniband, 1M; Connector Type A Molex - 32M6702 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Infiniband, 1M; Connector Type A Molex
32M6702
Computer Cable, Infiniband, 1M; Connector Type A Molex 32M6702
COMPUTER CABLE, INFINIBAND, 1M; Connector Type A:PCI Express x16 136 Position Plug; Connector Type B:PCI Express x16 136 Position Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Cable Length:1m RoHS Compliant: Yes

COMPUTER CABLE, INFINIBAND, 1M; Connector Type A:PCI Express x16 136 Position Plug; Connector Type B:PCI Express x16 136 Position Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Cable Length:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 33AH2210 32M6702
Product Name Comp Cable, Pcie X16 Plug-X16 Plug, 1M; Cable Length Imperial Molex Computer Cable, Infiniband, 1M; Connector Type A Molex
Product Type PCIe Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Cables - 1828485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 16.4 ft (50 dm)
View Details