COMPUTER CABLE, INFINIBAND, 5M; Connector Type A:PCI Express x8 68 Position Plug; Connector Type B:PCI Express x8 68 Position Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Cable Length:5m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 32M6700 |
| Product Name | Computer Cable, Infiniband, 5M; Connector Type A Molex |
| Application | Computer |