Molex Computer Cable, Infiniband, 3M; Connector Type A Molex 74546-0803

Description
COMPUTER CABLE, INFINIBAND, 3M; Connector Type A:PCI Express x8 68 Position Plug; Connector Type B:PCI Express x8 68 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Cable Length:3m RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, INFINIBAND, 3M; Connector Type A:PCI Express x8 68 Position Plug; Connector Type B:PCI Express x8 68 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Cable Length:3m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Infiniband, 3M; Connector Type A Molex - 32M6699 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Infiniband, 3M; Connector Type A Molex
32M6699
Computer Cable, Infiniband, 3M; Connector Type A Molex 32M6699
COMPUTER CABLE, INFINIBAND, 3M; Connector Type A:PCI Express x8 68 Position Plug; Connector Type B:PCI Express x8 68 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Cable Length:3m RoHS Compliant: Yes

COMPUTER CABLE, INFINIBAND, 3M; Connector Type A:PCI Express x8 68 Position Plug; Connector Type B:PCI Express x8 68 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Cable Length:3m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32M6699
Product Name Computer Cable, Infiniband, 3M; Connector Type A Molex
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 1828484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details