Molex Computer Cable, Infiniband, 1M; Connector Type A Molex 74546-0801

Description
COMPUTER CABLE, INFINIBAND, 1M; Connector Type A:PCI Express x8 68 Position Plug; Connector Type B:PCI Express x8 68 Position Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Cable Length:1m RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, INFINIBAND, 1M; Connector Type A:PCI Express x8 68 Position Plug; Connector Type B:PCI Express x8 68 Position Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Cable Length:1m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Infiniband, 1M; Connector Type A Molex - 32M6698 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Infiniband, 1M; Connector Type A Molex
32M6698
Computer Cable, Infiniband, 1M; Connector Type A Molex 32M6698
COMPUTER CABLE, INFINIBAND, 1M; Connector Type A:PCI Express x8 68 Position Plug; Connector Type B:PCI Express x8 68 Position Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Cable Length:1m RoHS Compliant: Yes

COMPUTER CABLE, INFINIBAND, 1M; Connector Type A:PCI Express x8 68 Position Plug; Connector Type B:PCI Express x8 68 Position Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Cable Length:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32M6698
Product Name Computer Cable, Infiniband, 1M; Connector Type A Molex
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Interface Adapters & Converters - 1797985 - RS Components, Ltd.
Specs
Application Computer
Product Type Serial; USB
Standards / Certifications RoHS
View Details