Molex Connectors I/O - High Speed - SFP, SFP+, QSFP 74441-5010

Description
SFP PLUS CONNECTOR ASSEMBLY 3 SAU 20C
Request a Quote Datasheet
Description
SFP PLUS CONNECTOR ASSEMBLY 3 SAU 20C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - High Speed - SFP, SFP+, QSFP - 74441-5010 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - High Speed - SFP, SFP+, QSFP
74441-5010
Connectors I/O - High Speed - SFP, SFP+, QSFP 74441-5010
SFP PLUS CONNECTOR ASSEMBLY 3 SAU 20C

SFP PLUS CONNECTOR ASSEMBLY 3 SAU 20C

Buy Now
Sfp+ Conn, R/a, 20Pos, Smt; Connector Type Molex - 56R7338 - Newark, An Avnet Company
Chicago, IL, United States
Sfp+ Conn, R/a, 20Pos, Smt; Connector Type Molex
56R7338
Sfp+ Conn, R/a, 20Pos, Smt; Connector Type Molex 56R7338
SFP+ CONN, R/A, 20POS, SMT; Connector Type:SFP+; No. of Contacts:20Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:74441 Series; Contact Material:Copper; Gender:Receptacle RoHS Compliant: Yes

SFP+ CONN, R/A, 20POS, SMT; Connector Type:SFP+; No. of Contacts:20Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:74441 Series; Contact Material:Copper; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Sfp Plus Connector Assembly 30 Sau 20C / Molex Molex - 44AJ9236 - Newark, An Avnet Company
Chicago, IL, United States
Sfp Plus Connector Assembly 30 Sau 20C / Molex Molex
44AJ9236
Sfp Plus Connector Assembly 30 Sau 20C / Molex Molex 44AJ9236
SFP PLUS CONNECTOR ASSEMBLY 30 SAU 20C / MOLEX

SFP PLUS CONNECTOR ASSEMBLY 30 SAU 20C / MOLEX

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 74441-5010 56R7338 44AJ9236
Product Name Connectors I/O - High Speed - SFP, SFP+, QSFP Sfp+ Conn, R/a, 20Pos, Smt; Connector Type Molex Sfp Plus Connector Assembly 30 Sau 20C / Molex Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

“N” Female to Double Banana Plug, Adapter - 9414 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
UHF (F) 4 Hole Panel Mount Connector - ET-UFS-4H - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details