Molex OEM Parts - OEM Parts (0 - 9) - 74441-5010 74441-5010

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986562-74441-5010 Packaging: Tape & Reel Number of Positions: 12 Pitch: 800 µm Color: Black Connector Type: SFP Number of Positions Loaded: 20 Number of Rows: 2 Termination: Solder Contact Material: Copper Current Rating: 500 mA Number of Contacts: 20 Gender: Receptacle Length: 11 mm Housing Material: Thermoplastic Number of Circuits: 20 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Number of Ports: 1 Plating: Tin Categories: OEM Parts(0-9) Country of Origin: US Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 8.23 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (AC): 30 V Max Voltage Rating (AC): 30 V Max Voltage Rating (DC): 3.03 kV
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986562-74441-5010 Packaging: Tape & Reel Number of Positions: 12 Pitch: 800 µm Color: Black Connector Type: SFP Number of Positions Loaded: 20 Number of Rows: 2 Termination: Solder Contact Material: Copper Current Rating: 500 mA Number of Contacts: 20 Gender: Receptacle Length: 11 mm Housing Material: Thermoplastic Number of Circuits: 20 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Number of Ports: 1 Plating: Tin Categories: OEM Parts(0-9) Country of Origin: US Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 8.23 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (AC): 30 V Max Voltage Rating (AC): 30 V Max Voltage Rating (DC): 3.03 kV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 74441-5010 - 986562-74441-5010 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 74441-5010
986562-74441-5010
OEM Parts - OEM Parts (0 - 9) - 74441-5010 986562-74441-5010
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986562-74441-5010 Packaging: Tape & Reel Number of Positions: 12 Pitch: 800 µm Color: Black Connector Type: SFP Number of Positions Loaded: 20 Number of Rows: 2 Termination: Solder Contact Material: Copper Current Rating: 500 mA Number of Contacts: 20 Gender: Receptacle Length: 11 mm Housing Material: Thermoplastic Number of Circuits: 20 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Number of Ports: 1 Plating: Tin Categories: OEM Parts(0-9) Country of Origin: US Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 8.23 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (AC): 30 V Max Voltage Rating (AC): 30 V Max Voltage Rating (DC): 3.03 kV

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986562-74441-5010
Packaging: Tape & Reel
Number of Positions: 12
Pitch: 800 µm
Color: Black
Connector Type: SFP
Number of Positions Loaded: 20
Number of Rows: 2
Termination: Solder
Contact Material: Copper
Current Rating: 500 mA
Number of Contacts: 20
Gender: Receptacle
Length: 11 mm
Housing Material: Thermoplastic
Number of Circuits: 20
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Number of Ports: 1
Plating: Tin
Categories: OEM Parts(0-9)
Country of Origin: US
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 8.23 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 30 V
Max Voltage Rating (AC): 30 V
Max Voltage Rating (DC): 3.03 kV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 986562-74441-5010
Product Name OEM Parts - OEM Parts (0 - 9) - 74441-5010
Unlock Full Specs
to access all available technical data