Molex Pluggable Connectors - 74441-0017 74441-0017

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Pluggable Connectors - 74441-0017 - 815822-74441-0017 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 74441-0017
815822-74441-0017
Pluggable Connectors - 74441-0017 815822-74441-0017
Manufacturer: Molex, LLC Win Source Part Number: 815822-74441-0017 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 815822-74441-0017
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
SMD 30V Electronic Connector
366-74441-0017
SMD 30V Electronic Connector 366-74441-0017
30 Pos 2 Row USB-C Receptacle, Right Angle, SMD, 30V Product overview: 74441-0017 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 30V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-74441-0017 can be used for catalog matching and distributor lookup.

30 Pos 2 Row USB-C Receptacle, Right Angle, SMD, 30V Product overview: 74441-0017 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 30V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-74441-0017 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Xfp Conn, R/a, 30Pos, Smt; Connector Type Molex - 01J9423 - Newark, An Avnet Company
Chicago, IL, United States
Xfp Conn, R/a, 30Pos, Smt; Connector Type Molex
01J9423
Xfp Conn, R/a, 30Pos, Smt; Connector Type Molex 01J9423
XFP CONN, R/A, 30POS, SMT; Connector Type:XFP; No. of Contacts:30Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:74441 Series; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

XFP CONN, R/A, 30POS, SMT; Connector Type:XFP; No. of Contacts:30Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:74441 Series; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Xfp Conn, R/a, 30Pos, Smt; Connector Type Molex - 28M9476 - Newark, An Avnet Company
Chicago, IL, United States
Xfp Conn, R/a, 30Pos, Smt; Connector Type Molex
28M9476
Xfp Conn, R/a, 30Pos, Smt; Connector Type Molex 28M9476
XFP CONN, R/A, 30POS, SMT; Connector Type:XFP; No. of Contacts:30Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:74441 Series; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

XFP CONN, R/A, 30POS, SMT; Connector Type:XFP; No. of Contacts:30Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount; Product Range:74441 Series; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Xfp Conn, Rcpt, 30Pos, Smt Rohs Compliant Molex - 92AJ7788 - Newark, An Avnet Company
Chicago, IL, United States
Xfp Conn, Rcpt, 30Pos, Smt Rohs Compliant Molex
92AJ7788
Xfp Conn, Rcpt, 30Pos, Smt Rohs Compliant Molex 92AJ7788
XFP CONN, RCPT, 30POS, SMT ROHS COMPLIANT: YES

XFP CONN, RCPT, 30POS, SMT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 74441-0017 815822-74441-0017 366-74441-0017 01J9423 92AJ7788
Product Name Pluggable Connectors - 74441-0017 SMD 30V Electronic Connector Xfp Conn, R/a, 30Pos, Smt; Connector Type Molex Xfp Conn, Rcpt, 30Pos, Smt Rohs Compliant Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
METRAL® - 10022089-101 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Right Angle
Termination to Cable
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details