Molex Connector, Vhdci, Rcpt, 136Pos, Th; No. Of Contacts Molex 74337-0070

Description
CONNECTOR, VHDCI, RCPT, 136POS, TH; No. of Contacts:136Contacts ; Gender:Receptacle; Connector Type:VHDCI; Contact Termination Type:Through Hole; Product Range:Ultra+ VHDCI 74337 Series; Connector Mounting:PCB Mount; No. of Rows:2RowsRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, VHDCI, RCPT, 136POS, TH; No. of Contacts:136Contacts ; Gender:Receptacle; Connector Type:VHDCI; Contact Termination Type:Through Hole; Product Range:Ultra+ VHDCI 74337 Series; Connector Mounting:PCB Mount; No. of Rows:2RowsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Vhdci, Rcpt, 136Pos, Th; No. Of Contacts Molex - 59H5529 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Vhdci, Rcpt, 136Pos, Th; No. Of Contacts Molex
59H5529
Connector, Vhdci, Rcpt, 136Pos, Th; No. Of Contacts Molex 59H5529
CONNECTOR, VHDCI, RCPT, 136POS, TH; No. of Contacts:136Contacts ; Gender:Receptacle; Connector Type:VHDCI; Contact Termination Type:Through Hole; Product Range:Ultra+ VHDCI 74337 Series; Connector Mounting:PCB Mount; No. of Rows:2RowsRoHS Compliant: Yes

CONNECTOR, VHDCI, RCPT, 136POS, TH; No. of Contacts:136Contacts; Gender:Receptacle; Connector Type:VHDCI; Contact Termination Type:Through Hole; Product Range:Ultra+ VHDCI 74337 Series; Connector Mounting:PCB Mount; No. of Rows:2RowsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59H5529
Product Name Connector, Vhdci, Rcpt, 136Pos, Th; No. Of Contacts Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCG-MRB-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details