Molex Connector, Vhdci, Rcpt, 136Pos, Th; No. Of Contacts Molex 74337-0054

Description
CONNECTOR, VHDCI, RCPT, 136POS, TH; No. of Contacts:136Contacts ; Gender:Receptacle; Connector Type:VHDCI; Contact Termination Type:Through Hole; Product Range:Ultra+ VHDCI 74337 Series; Connector Mounting:PCB Mount; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, VHDCI, RCPT, 136POS, TH; No. of Contacts:136Contacts ; Gender:Receptacle; Connector Type:VHDCI; Contact Termination Type:Through Hole; Product Range:Ultra+ VHDCI 74337 Series; Connector Mounting:PCB Mount; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Vhdci, Rcpt, 136Pos, Th; No. Of Contacts Molex - 09J7623 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Vhdci, Rcpt, 136Pos, Th; No. Of Contacts Molex
09J7623
Connector, Vhdci, Rcpt, 136Pos, Th; No. Of Contacts Molex 09J7623
CONNECTOR, VHDCI, RCPT, 136POS, TH; No. of Contacts:136Contacts ; Gender:Receptacle; Connector Type:VHDCI; Contact Termination Type:Through Hole; Product Range:Ultra+ VHDCI 74337 Series; Connector Mounting:PCB Mount; Colour:Black RoHS Compliant: Yes

CONNECTOR, VHDCI, RCPT, 136POS, TH; No. of Contacts:136Contacts; Gender:Receptacle; Connector Type:VHDCI; Contact Termination Type:Through Hole; Product Range:Ultra+ VHDCI 74337 Series; Connector Mounting:PCB Mount; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09J7623
Product Name Connector, Vhdci, Rcpt, 136Pos, Th; No. Of Contacts Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMA Straight Plug - 190714 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A29400-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details