Molex Dvi Conn, Plug, 23Pos; No. Of Contacts Molex 74323-2031

Description
DVI CONN, PLUG, 23POS; No. of Contacts:23Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:MicroCross DVI 74323 Series RoHS Compliant: Yes
Datasheet
Description
DVI CONN, PLUG, 23POS; No. of Contacts:23Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:MicroCross DVI 74323 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dvi Conn, Plug, 23Pos; No. Of Contacts Molex - 01H0004 - Newark, An Avnet Company
Chicago, IL, United States
Dvi Conn, Plug, 23Pos; No. Of Contacts Molex
01H0004
Dvi Conn, Plug, 23Pos; No. Of Contacts Molex 01H0004
DVI CONN, PLUG, 23POS; No. of Contacts:23Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:MicroCross DVI 74323 Series RoHS Compliant: Yes

DVI CONN, PLUG, 23POS; No. of Contacts:23Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:MicroCross DVI 74323 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01H0004
Product Name Dvi Conn, Plug, 23Pos; No. Of Contacts Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female Isolated Ground Bulkhead Receptacle - 9232 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details