Molex Dvi Conn, Plug, 24Pos; No. Of Contacts Molex 74323-2003

Description
DVI CONN, PLUG, 24POS; No. of Contacts:24Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metallised Plastic Body; DVI Configuration:Digita l Only (DVI-D) RoHS Compliant: Yes
Datasheet
Description
DVI CONN, PLUG, 24POS; No. of Contacts:24Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metallised Plastic Body; DVI Configuration:Digita l Only (DVI-D) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dvi Conn, Plug, 24Pos; No. Of Contacts Molex - 25M5264 - Newark, An Avnet Company
Chicago, IL, United States
Dvi Conn, Plug, 24Pos; No. Of Contacts Molex
25M5264
Dvi Conn, Plug, 24Pos; No. Of Contacts Molex 25M5264
DVI CONN, PLUG, 24POS; No. of Contacts:24Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metallised Plastic Body; DVI Configuration:Digita l Only (DVI-D) RoHS Compliant: Yes

DVI CONN, PLUG, 24POS; No. of Contacts:24Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metallised Plastic Body; DVI Configuration:Digital Only (DVI-D) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M5264
Product Name Dvi Conn, Plug, 24Pos; No. Of Contacts Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222T34V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7826C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details