Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022792-74320-9014
Number of Positions: 24
Pitch: 1.91 mm
Color: Natural
Features: Shielded
Connector Type: DVI
Number of Rows: 3
Termination: Through Hole
Contact Material: Copper
Voltage Rating: 40 V
Current Rating: 3 A
Number of Contacts: 24
Gender: Receptacle
Length: 36.83 mm
Housing Material: Polymer
Number of Circuits: 29
Orientation: Right Angle
Contact Plating: Gold
Number of Ports: 1
Number of Terminals: 24
Plating: Tin
Width: 9.91 mm
Categories: Barrel - Audio Connectors
Alternative Parts (Cross-Reference): 74441-00170743209014
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 18.03 mm
Mount: Panel, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Schedule B: 8536695050
Voltage Rating (AC): 40 V
Max Voltage Rating (AC): 40 V
Voltage Rating (DC): 40 V
REACH SVHC: Unknown
29 Pos, 40V, 3A, Right Angle, Shielded, Telecom/Datacom Receptacle Product overview: 74320-9014 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 40V, 3A, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-74320-9014 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1022792-74320-9014 | 434-74320-9014 |
| Product Name | Barrel - Barrel - Audio Connectors - 74320-9014 | 40V 3A Electronic Connector |
| Connector Type | Audio / Video |