Molex Connector; Receptacle; 24; 0.075 in.; 0.452 in.; 0.39 in. 74320-5004

Description
These I/O receptacle headers, adapters and cable assemblies offer the standard digital interface for connecting a host device and display device to support high-resolution digital and/or analog video functions. The crossing ground blade design and low force helix shrouded contacts support over 1.65 Gbps per differential pair (for 9.9 Gbps over a dual link implementation) and 2.5 GHz support for the analog interface. Features: Housing: Glass-Filled Thermoplastic with UL94V-O Contacts: Copper Alloy with Gold Flash Plating Operating Temperature: –20°C to +85°C
Datasheet
Description
These I/O receptacle headers, adapters and cable assemblies offer the standard digital interface for connecting a host device and display device to support high-resolution digital and/or analog video functions. The crossing ground blade design and low force helix shrouded contacts support over 1.65 Gbps per differential pair (for 9.9 Gbps over a dual link implementation) and 2.5 GHz support for the analog interface. Features: Housing: Glass-Filled Thermoplastic with UL94V-O Contacts: Copper Alloy with Gold Flash Plating Operating Temperature: –20°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector; Receptacle; 24; 0.075 in.; 0.452 in.; 0.39 in. - 70190544 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Receptacle; 24; 0.075 in.; 0.452 in.; 0.39 in.
70190544
Connector; Receptacle; 24; 0.075 in.; 0.452 in.; 0.39 in. 70190544
These I/O receptacle headers, adapters and cable assemblies offer the standard digital interface for connecting a host device and display device to support high-resolution digital and/or analog video functions. The crossing ground blade design and low force helix shrouded contacts support over 1.65 Gbps per differential pair (for 9.9 Gbps over a dual link implementation) and 2.5 GHz support for the analog interface. Features: Housing: Glass-Filled Thermoplastic with UL94V-O Contacts: Copper Alloy with Gold Flash Plating Operating Temperature: –20°C to +85°C

These I/O receptacle headers, adapters and cable assemblies offer the standard digital interface for connecting a host device and display device to support high-resolution digital and/or analog video functions. The crossing ground blade design and low force helix shrouded contacts support over 1.65 Gbps per differential pair (for 9.9 Gbps over a dual link implementation) and 2.5 GHz support for the analog interface.
Features:

  • Housing: Glass-Filled Thermoplastic with UL94V-O
  • Contacts: Copper Alloy with Gold Flash Plating
  • Operating Temperature: –20°C to +85°C
Supplier's Site
Connector,filtered D-Shell,pcb Mount,plug,24 Contacts,skt,0.075 Pitch,pc Tail Terminal,#4-40 Molex - 59H5491 - Newark, An Avnet Company
Chicago, IL, United States
Connector,filtered D-Shell,pcb Mount,plug,24 Contacts,skt,0.075 Pitch,pc Tail Terminal,#4-40 Molex
59H5491
Connector,filtered D-Shell,pcb Mount,plug,24 Contacts,skt,0.075 Pitch,pc Tail Terminal,#4-40 Molex 59H5491
Connector,Filtered D-Shell,PCB Mount,PLUG,24 Contacts,SKT,0.075 Pitch,PC TAIL Terminal,#4-40

Connector,Filtered D-Shell,PCB Mount,PLUG,24 Contacts,SKT,0.075 Pitch,PC TAIL Terminal,#4-40

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70190544 59H5491
Product Name Connector; Receptacle; 24; 0.075 in.; 0.452 in.; 0.39 in. Connector,filtered D-Shell,pcb Mount,plug,24 Contacts,skt,0.075 Pitch,pc Tail Terminal,#4-40 Molex
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products