Molex Connectors 74320-4004

Description
DVI D RA RCPT ASSY GF
Request a Quote Datasheet
Description
DVI D RA RCPT ASSY GF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 74320-4004 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
74320-4004
Connectors 74320-4004
DVI D RA RCPT ASSY GF

DVI D RA RCPT ASSY GF

Buy Now
D Sub Connectors - 7206621 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7206621
D Sub Connectors 7206621
Molex 74320-4004 D-Sub Connector

Molex 74320-4004 D-Sub Connector

Supplier's Site
D Sub Connectors - 7206621P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7206621P
D Sub Connectors 7206621P
Molex 74320-4004 D-Sub Connector

Molex 74320-4004 D-Sub Connector

Supplier's Site
USB, DVI, HDMI Connectors - 74320-4004 - 907896-74320-4004 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 74320-4004
907896-74320-4004
USB, DVI, HDMI Connectors - 74320-4004 907896-74320-4004
Manufacturer: Molex, LLC Win Source Part Number: 907896-74320-4004 Series: * Package: Bulk Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 907896-74320-4004
Series: *
Package: Bulk
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Dvi Conn, Rcpt, 24Pos; Dvi Configuration Molex - 72K3694 - Newark, An Avnet Company
Chicago, IL, United States
Dvi Conn, Rcpt, 24Pos; Dvi Configuration Molex
72K3694
Dvi Conn, Rcpt, 24Pos; Dvi Configuration Molex 72K3694
DVI CONN, RCPT, 24POS; DVI Configuration:DVI-D (Digital); Gender:Receptacle; No. of Contacts:24Contacts; Connector Mounting:Panel Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DVI CONN, RCPT, 24POS; DVI Configuration:DVI-D (Digital); Gender:Receptacle; No. of Contacts:24Contacts; Connector Mounting:Panel Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Dvi D Ra Rcpt Assy Gf Rohs Compliant Molex - 26AC8744 - Newark, An Avnet Company
Chicago, IL, United States
Dvi D Ra Rcpt Assy Gf Rohs Compliant Molex
26AC8744
Dvi D Ra Rcpt Assy Gf Rohs Compliant Molex 26AC8744
DVI D RA RCPT ASSY GF ROHS COMPLIANT: YES

DVI D RA RCPT ASSY GF ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector; Receptacle; 24; 0.075 in.; 0.71 in.; 0.1 in. (Center); 0.39 in. - 70190542 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Receptacle; 24; 0.075 in.; 0.71 in.; 0.1 in. (Center); 0.39 in.
70190542
Connector; Receptacle; 24; 0.075 in.; 0.71 in.; 0.1 in. (Center); 0.39 in. 70190542
These I/O receptacle headers, adapters and cable assemblies offer the standard digital interface for connecting a host device and display device to support high-resolution digital and/or analog video functions. The crossing ground blade design and low force helix shrouded contacts support over 1.65 Gbps per differential pair (for 9.9 Gbps over a dual link implementation) and 2.5 GHz support for the analog interface. Features: Housing: Glass-Filled Thermoplastic with UL94V-O Contacts: Copper Alloy with Gold Flash Plating Operating Temperature: –20°C to +85°C

These I/O receptacle headers, adapters and cable assemblies offer the standard digital interface for connecting a host device and display device to support high-resolution digital and/or analog video functions. The crossing ground blade design and low force helix shrouded contacts support over 1.65 Gbps per differential pair (for 9.9 Gbps over a dual link implementation) and 2.5 GHz support for the analog interface.
Features:

  • Housing: Glass-Filled Thermoplastic with UL94V-O
  • Contacts: Copper Alloy with Gold Flash Plating
  • Operating Temperature: –20°C to +85°C
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 74320-4004 7206621 7206621P 907896-74320-4004 74320-4004 72K3694 26AC8744 70190542
Product Name Connectors D Sub Connectors D Sub Connectors USB, DVI, HDMI Connectors - 74320-4004 Dvi Conn, Rcpt, 24Pos; Dvi Configuration Molex Dvi D Ra Rcpt Assy Gf Rohs Compliant Molex Connector; Receptacle; 24; 0.075 in.; 0.71 in.; 0.1 in. (Center); 0.39 in.
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Connector Type D-Sub Connector D-Sub Connector USB Audio / Video
Geometry Right Angle; Right angle Right Angle Right Angle
Termination Solder Through Hole Right Angle Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products