Molex Custom Parts - Custom Parts (0 - A) - 743007143 743007143

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183148-743007143 Number of Rows: 6 Current Rating: 1 A Number of Circuits: 72 Orientation: Vertical Contact Plating: Gold Data Rate: 1 Gbps Number of Columns: 12 Plating: Gold Categories: Custom Parts Alternative Parts (Cross-Reference): 74300-7143; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183148-743007143 Number of Rows: 6 Current Rating: 1 A Number of Circuits: 72 Orientation: Vertical Contact Plating: Gold Data Rate: 1 Gbps Number of Columns: 12 Plating: Gold Categories: Custom Parts Alternative Parts (Cross-Reference): 74300-7143; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 743007143 - 1183148-743007143 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 743007143
1183148-743007143
Custom Parts - Custom Parts (0 - A) - 743007143 1183148-743007143
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183148-743007143 Number of Rows: 6 Current Rating: 1 A Number of Circuits: 72 Orientation: Vertical Contact Plating: Gold Data Rate: 1 Gbps Number of Columns: 12 Plating: Gold Categories: Custom Parts Alternative Parts (Cross-Reference): 74300-7143; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1183148-743007143
Number of Rows: 6
Current Rating: 1 A
Number of Circuits: 72
Orientation: Vertical
Contact Plating: Gold
Data Rate: 1 Gbps
Number of Columns: 12
Plating: Gold
Categories: Custom Parts
Alternative Parts (Cross-Reference): 74300-7143;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1183148-743007143
Product Name Custom Parts - Custom Parts (0 - A) - 743007143
Unlock Full Specs
to access all available technical data