Connector
CONNECTOR, HEADER, 5POS, 1ROW, 2.54MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount Straight; Product Range:SL 74099 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 74099-1005 | 29X2082 |
| Product Name | Connector, Header, 5Pos, 1Row, 2.54Mm; Connector Systems Molex |