Molex Connector, Header, 4 Position, 1Row, 2.54Mm; Connector Systems Molex 74099-0624

Description
CONNECTOR, HEADER, 4 POSITION, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:74099 Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 4 POSITION, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:74099 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4 Position, 1Row, 2.54Mm; Connector Systems Molex - 42X3455 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4 Position, 1Row, 2.54Mm; Connector Systems Molex
42X3455
Connector, Header, 4 Position, 1Row, 2.54Mm; Connector Systems Molex 42X3455
CONNECTOR, HEADER, 4 POSITION, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:74099 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4 POSITION, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:74099 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42X3455
Product Name Connector, Header, 4 Position, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products