Win Source Part Number: 1016322-74099-0005
Category: Connectors, Interconnects>Rectan
Series: *
Package: Tube
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-74099-0005
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1016322-74099-0005 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers |