Molex Backplane Connectors - 74062-2501 74062-2501

Description
Manufacturer: Molex, LLC Win Source Part Number: 1129769-74062-2501 Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 1129769-74062-2501 Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 74062-2501 - 1129769-74062-2501 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 74062-2501
1129769-74062-2501
Backplane Connectors - 74062-2501 1129769-74062-2501
Manufacturer: Molex, LLC Win Source Part Number: 1129769-74062-2501 Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 1129769-74062-2501
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Electronic Connector
407-74062-2501
Electronic Connector 407-74062-2501
Board Connector, 225 Contact(s), 1 Row(s), Male, Straight, 0.079 inch Pitch, Press Fit Terminal, Locking, Black Insulator, Receptacle, Product overview: 74062-2501 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-74062-2501 can be used for catalog matching and distributor lookup.

Board Connector, 225 Contact(s), 1 Row(s), Male, Straight, 0.079 inch Pitch, Press Fit Terminal, Locking, Black Insulator, Receptacle, Product overview: 74062-2501 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-74062-2501 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header Connector,pcb Mount,recept,200 Contacts,pin,0.079 Pitch,compliant Fit Terminal,guide Pin Rohs Compliant Molex - 59H5394 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,200 Contacts,pin,0.079 Pitch,compliant Fit Terminal,guide Pin Rohs Compliant Molex
59H5394
Header Connector,pcb Mount,recept,200 Contacts,pin,0.079 Pitch,compliant Fit Terminal,guide Pin Rohs Compliant Molex 59H5394
Header Connector,PCB Mount,RECEPT,200 Contacts,PIN,0.079 Pitch,COMPLIANT FIT Terminal,GUIDE PIN RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,200 Contacts,PIN,0.079 Pitch,COMPLIANT FIT Terminal,GUIDE PIN RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1129769-74062-2501 407-74062-2501 59H5394
Product Name Backplane Connectors - 74062-2501 Electronic Connector Header Connector,pcb Mount,recept,200 Contacts,pin,0.079 Pitch,compliant Fit Terminal,guide Pin Rohs Compliant Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 7826B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details