Manufacturer: Molex, LLC
Win Source Part Number: 907863-0740582541
Series: VHDM 74058
Operating Temperature Range: -55°C ~ 105°C
Features: 150 Connector Header, Male Pins Through Hole Black VHDM, Guide Left
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: 074058
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0740-58-2541, 074058-2541, 740-58-2541, 74058-2541, 740582541
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 907863-0740582541 |
| Product Name | Backplane Connectors - 0740582541 |
| Mounting | Through Hole |