Molex Connectors, Interconnects - Backplane Connectors - Specialized 740298000

Description
Win Source Part Number: 1381077-0740298000 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Series: VHDM-HSD 74029 Number of Positions: 3 Color: Black Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Connector Style: VHDM Voltage Rating: 120V Material Flammability Rating: UL94 V-0 Standard Package: 36 pcs Connector Usage: Backplane Contact Layout, Typical: 3 Power Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 074029 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381077-0740298000 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Series: VHDM-HSD 74029 Number of Positions: 3 Color: Black Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Connector Style: VHDM Voltage Rating: 120V Material Flammability Rating: UL94 V-0 Standard Package: 36 pcs Connector Usage: Backplane Contact Layout, Typical: 3 Power Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 074029 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1381077-0740298000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1381077-0740298000
Connectors, Interconnects - Backplane Connectors - Specialized 1381077-0740298000
Win Source Part Number: 1381077-0740298000 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Series: VHDM-HSD 74029 Number of Positions: 3 Color: Black Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Connector Style: VHDM Voltage Rating: 120V Material Flammability Rating: UL94 V-0 Standard Package: 36 pcs Connector Usage: Backplane Contact Layout, Typical: 3 Power Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 074029 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381077-0740298000
Category: Connectors, Interconnects>Backplane Connectors>Specialized
Series: VHDM-HSD 74029
Number of Positions: 3
Color: Black
Connector Type: Receptacle, Female Blade Sockets
Number of Positions Loaded: All
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Connector Style: VHDM
Voltage Rating: 120V
Material Flammability Rating: UL94 V-0
Standard Package: 36 pcs
Connector Usage: Backplane
Contact Layout, Typical: 3 Power
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 074029
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1381077-0740298000
Product Name Connectors, Interconnects - Backplane Connectors - Specialized
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm C Connectors Straight Plug - 150106 - PIC Wire & Cable
Specs
Geometry Straight
View Details