Molex Connectors, Interconnects - Backplane Connectors - Specialized 740296000

Description
Manufacturer: Molex Win Source Part Number: 1334061-0740296000 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Packaging: Tube Number of Positions: 2 Color: Black Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: VHDM Voltage Rating: 120V Material Flammability Rating: UL94 V-0 Standard Package: 1,500 Mounting: Through Hole Contact Layout, Typical: 2 Power Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SD-74029-006,0740296 000-E,WM6560,SD-7402 9-011,74029-6000,740 29-6000-E,074029-600 0-E,074029-6000,7402 96000-E,74029-6000-N D,740296000,PS-74031 -999 Base Product Number: 074029 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1334061-0740296000 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Packaging: Tube Number of Positions: 2 Color: Black Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: VHDM Voltage Rating: 120V Material Flammability Rating: UL94 V-0 Standard Package: 1,500 Mounting: Through Hole Contact Layout, Typical: 2 Power Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SD-74029-006,0740296 000-E,WM6560,SD-7402 9-011,74029-6000,740 29-6000-E,074029-600 0-E,074029-6000,7402 96000-E,74029-6000-N D,740296000,PS-74031 -999 Base Product Number: 074029 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1334061-0740296000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1334061-0740296000
Connectors, Interconnects - Backplane Connectors - Specialized 1334061-0740296000
Manufacturer: Molex Win Source Part Number: 1334061-0740296000 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Packaging: Tube Number of Positions: 2 Color: Black Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: VHDM Voltage Rating: 120V Material Flammability Rating: UL94 V-0 Standard Package: 1,500 Mounting: Through Hole Contact Layout, Typical: 2 Power Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SD-74029-006,0740296 000-E,WM6560,SD-7402 9-011,74029-6000,740 29-6000-E,074029-600 0-E,074029-6000,7402 96000-E,74029-6000-N D,740296000,PS-74031 -999 Base Product Number: 074029 RoHS Status: RoHS non-compliant

Manufacturer: Molex
Win Source Part Number: 1334061-0740296000
Category: Connectors, Interconnects>Backplane Connectors>Specialized
Packaging: Tube
Number of Positions: 2
Color: Black
Connector Type: Receptacle, Female Blade Sockets
Number of Positions Loaded: All
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Style: VHDM
Voltage Rating: 120V
Material Flammability Rating: UL94 V-0
Standard Package: 1,500
Mounting: Through Hole
Contact Layout, Typical: 2 Power
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SD-74029-006,0740296000-E,WM6560,SD-74029-011,74029-6000,74029-6000-E,074029-6000-E,074029-6000,740296000-E,74029-6000-ND,740296000,PS-74031-999
Base Product Number: 074029
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1334061-0740296000
Product Name Connectors, Interconnects - Backplane Connectors - Specialized
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10100ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details