Molex Backplane Connector, Receptacle, 2 Position; Product Range Molex 74029-6000

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Backplane Connector, Receptacle, 2 Position; Product Range Molex - 55M4107 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Receptacle, 2 Position; Product Range Molex
55M4107
Backplane Connector, Receptacle, 2 Position; Product Range Molex 55M4107
BACKPLANE CONNECTOR, RECEPTACLE, 2 POSITION; Product Range:VHDM Series; No. of Contacts:2Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes

BACKPLANE CONNECTOR, RECEPTACLE, 2 POSITION; Product Range:VHDM Series; No. of Contacts:2Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 74029-6000 55M4107
Product Name Backplane Connector, Receptacle, 2 Position; Product Range Molex
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1111 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details