CONNECTOR, SCSI, RCPT, 68POS, SMT; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:Surface Mount; Product Range:73976 Series; Connector Mounting:PCB Mount; Contact Material:Phosphor BronzeRoHS Compliant: Yes
CONNECTOR, SCSI, RCPT, 68POS, SMT; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:Surface Mount; Product Range:73976 Series; Connector Mounting:PCB Mount; Contact Material:Phosphor BronzeRoHS Compliant: Yes