Molex Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 739270001

Description
Manufacturer: Molex Win Source Part Number: 1333930-0739270001 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Packaging: Tray Features: EMI Shielded Connector Type: SFP Termination: Press-Fit Connector Style: Cage Standard Package: 1,296 Mounting: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 739270001,73927-0001 ,WM3492,073927-0001 Base Product Number: 073927 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333930-0739270001 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Packaging: Tray Features: EMI Shielded Connector Type: SFP Termination: Press-Fit Connector Style: Cage Standard Package: 1,296 Mounting: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 739270001,73927-0001 ,WM3492,073927-0001 Base Product Number: 073927 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1333930-0739270001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1333930-0739270001
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1333930-0739270001
Manufacturer: Molex Win Source Part Number: 1333930-0739270001 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Packaging: Tray Features: EMI Shielded Connector Type: SFP Termination: Press-Fit Connector Style: Cage Standard Package: 1,296 Mounting: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 739270001,73927-0001 ,WM3492,073927-0001 Base Product Number: 073927 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333930-0739270001
Category: Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Assemblies
Packaging: Tray
Features: EMI Shielded
Connector Type: SFP
Termination: Press-Fit
Connector Style: Cage
Standard Package: 1,296
Mounting: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 739270001,73927-0001,WM3492,073927-0001
Base Product Number: 073927
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333930-0739270001
Product Name Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
OBDII White Female Connectors - QLC16112 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details