Molex Vhdci Strain Relief, Zinc; Accessory Type Molex 73796-3001

Description
VHDCI STRAIN RELIEF, ZINC; Accessory Type:Strain Relief Upper Shell; For Use With:Molex 71425 Series Ultra+ VHDCI Plug Kits; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Enclosure Material:Zinc RoHS Compliant: Yes
Datasheet
Description
VHDCI STRAIN RELIEF, ZINC; Accessory Type:Strain Relief Upper Shell; For Use With:Molex 71425 Series Ultra+ VHDCI Plug Kits; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Enclosure Material:Zinc RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vhdci Strain Relief, Zinc; Accessory Type Molex - 59H5028 - Newark, An Avnet Company
Chicago, IL, United States
Vhdci Strain Relief, Zinc; Accessory Type Molex
59H5028
Vhdci Strain Relief, Zinc; Accessory Type Molex 59H5028
VHDCI STRAIN RELIEF, ZINC; Accessory Type:Strain Relief Upper Shell; For Use With:Molex 71425 Series Ultra+ VHDCI Plug Kits; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Enclosure Material:Zinc RoHS Compliant: Yes

VHDCI STRAIN RELIEF, ZINC; Accessory Type:Strain Relief Upper Shell; For Use With:Molex 71425 Series Ultra+ VHDCI Plug Kits; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Enclosure Material:Zinc RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 59H5028
Product Name Vhdci Strain Relief, Zinc; Accessory Type Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 65 mm (2.56 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details