MOLEX
7379 -- RECEPT 50A 250VDC 600VAC MOLEX
Molex
Recept 50A 250Vdc 600Vac Molex
7379
Description
RECEPT 50A 250VDC 600VAC
Description
RECEPT 50A 250VDC 600VAC
Suppliers
Recept 50A 250Vdc 600Vac Molex
07H0664
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
07H0664 |
|
Product Name
|
Recept 50A 250Vdc 600Vac Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug; Female / Jack
View Details