Molex Electronic Connector 73780-1133

Description
Board Connector, 144 Contact(s), 6 Row(s), Female, Straight, 0.079 inch Pitch, Solder Terminal, Locking, Black Insulator, Receptacle, Product overview: 73780-1133 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-73780-1133 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Board Connector, 144 Contact(s), 6 Row(s), Female, Straight, 0.079 inch Pitch, Solder Terminal, Locking, Black Insulator, Receptacle, Product overview: 73780-1133 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-73780-1133 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2027-73780-1133
Electronic Connector 2027-73780-1133
Board Connector, 144 Contact(s), 6 Row(s), Female, Straight, 0.079 inch Pitch, Solder Terminal, Locking, Black Insulator, Receptacle, Product overview: 73780-1133 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-73780-1133 can be used for catalog matching and distributor lookup.

Board Connector, 144 Contact(s), 6 Row(s), Female, Straight, 0.079 inch Pitch, Solder Terminal, Locking, Black Insulator, Receptacle, Product overview: 73780-1133 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-73780-1133 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 73780-1133 - 1040793-73780-1133 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 73780-1133
1040793-73780-1133
Backplane Connectors - 73780-1133 1040793-73780-1133
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040793-73780-1133 Number of Positions: 144 Pitch: 2.0066 mm Color: Black Connector Type: Receptacle Number of Rows: 6 Termination: Solder Contact Material: Copper, Tin Voltage Rating: 250 V Length: 48.17 mm Housing Material: Polymer Number of Circuits: 144 Orientation: Vertical Contact Plating: Gold Housing Color: Black Data Rate: 1 Gbps Number of Columns: 24 Contact Resistance: 10 mΩ Plating: Tin Categories: Backplane Connectors Alternative Parts (Cross-Reference): 73942-7200; 0736441005; 07364430010737801133 ; 737801133; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 13.4 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (AC): 250 V Flammability Rating: UL94 V-0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040793-73780-1133
Number of Positions: 144
Pitch: 2.0066 mm
Color: Black
Connector Type: Receptacle
Number of Rows: 6
Termination: Solder
Contact Material: Copper, Tin
Voltage Rating: 250 V
Length: 48.17 mm
Housing Material: Polymer
Number of Circuits: 144
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Data Rate: 1 Gbps
Number of Columns: 24
Contact Resistance: 10 mΩ
Plating: Tin
Categories: Backplane Connectors
Alternative Parts (Cross-Reference): 73942-7200; 0736441005; 07364430010737801133; 737801133;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 13.4 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 250 V
Flammability Rating: UL94 V-0

Buy Now
Header Connector,pcb Mount,plug,144 Contacts,skt,0.079 Pitch,pc Tail Terminal Molex - 59H4923 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,plug,144 Contacts,skt,0.079 Pitch,pc Tail Terminal Molex
59H4923
Header Connector,pcb Mount,plug,144 Contacts,skt,0.079 Pitch,pc Tail Terminal Molex 59H4923
Header Connector,PCB Mount,PLUG,144 Contacts,SKT,0.079 Pitch,PC TAIL Terminal

Header Connector,PCB Mount,PLUG,144 Contacts,SKT,0.079 Pitch,PC TAIL Terminal

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-73780-1133 1040793-73780-1133 59H4923
Product Name Electronic Connector Backplane Connectors - 73780-1133 Header Connector,pcb Mount,plug,144 Contacts,skt,0.079 Pitch,pc Tail Terminal Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11155-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details