Molex Backplane Connector, Header, 144Pos, 2Mm; Product Range Molex 73643-1200

Description
BACKPLANE CONNECTOR, HEADER, 144POS, 2MM; Product Range:HDM 73643 Series; No. of Contacts:144Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:6Rows; Row Pitch:2mm; Contact RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, HEADER, 144POS, 2MM; Product Range:HDM 73643 Series; No. of Contacts:144Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:6Rows; Row Pitch:2mm; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 144Pos, 2Mm; Product Range Molex - 33AH2205 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 144Pos, 2Mm; Product Range Molex
33AH2205
Backplane Connector, Header, 144Pos, 2Mm; Product Range Molex 33AH2205
BACKPLANE CONNECTOR, HEADER, 144POS, 2MM; Product Range:HDM 73643 Series; No. of Contacts:144Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:6Rows; Row Pitch:2mm; Contact RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 144POS, 2MM; Product Range:HDM 73643 Series; No. of Contacts:144Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:6Rows; Row Pitch:2mm; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 33AH2205
Product Name Backplane Connector, Header, 144Pos, 2Mm; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
4+4 Pos. Female Cable Housing, Screw-Lok - G125-22496F1-04-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Headers & Wire Housings - 102156-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DIL Sockets - 1831569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details