Molex RF Circulators and Isolators 735912058

Description
SMSJ CIRCULATOR/2300-2400
Datasheet
Description
SMSJ CIRCULATOR/2300-2400
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 0735912058 - ODG (Origin Data Global)
Shenzhen, China
RF Circulators and Isolators
0735912058
RF Circulators and Isolators 0735912058
SMSJ CIRCULATOR/2300-2400

SMSJ CIRCULATOR/2300-2400

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 0735912058
Product Name RF Circulators and Isolators
Device Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
GPS Antennas - 8968305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24LE1-O17Q48-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Receivers - 336-4480-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 24 mA
View Details
2 suppliers