Molex RF Circulators and Isolators 735912040

Description
SMSJ CIRCULATOR/3400-3800
Datasheet
Description
SMSJ CIRCULATOR/3400-3800
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 0735912040 - ODG (Origin Data Global)
Shenzhen, China
RF Circulators and Isolators
0735912040
RF Circulators and Isolators 0735912040
SMSJ CIRCULATOR/3400-3800

SMSJ CIRCULATOR/3400-3800

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 0735912040
Product Name RF Circulators and Isolators
Device Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
RF Receivers - SI4762-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
RF Transceiver ICs - 4823-NRF52811-QCAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
GPS Antennas - 2672997P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details