Molex Coaxial Cables (RF) 734193582

Description
"COAX CABLE SMB TO SMB 3"""
Request a Quote Datasheet
Description
"COAX CABLE SMB TO SMB 3"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 900-0734193582-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
900-0734193582-ND
Coaxial Cables (RF) 900-0734193582-ND
"COAX CABLE SMB TO SMB 3"""

"COAX CABLE SMB TO SMB 3"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0734193582-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-24292-FM48LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Special and adapter cables - M12 - VFB-SK8P/4P-M12-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details