Molex Coaxial Cables (RF) 734191711

Description
"COAX CBL 1.0/2.3 TO MCX 3.5"""
Request a Quote Datasheet
Description
"COAX CBL 1.0/2.3 TO MCX 3.5"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 900-0734191711-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
900-0734191711-ND
Coaxial Cables (RF) 900-0734191711-ND
"COAX CBL 1.0/2.3 TO MCX 3.5"""

"COAX CBL 1.0/2.3 TO MCX 3.5"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0734191711-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-7-XX-36 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Pre-wired cable - M12 - 4-pole - A-S4P-M12-S-G-30M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 98.43 ft (300 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details