Molex SMD 75Ohm Electronic Connector 734154330

Description
Conn MCX 75Ohm Solder RA SMD F Gold Tray Product overview: 734154330 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 75Ohm, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-734154330 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn MCX 75Ohm Solder RA SMD F Gold Tray Product overview: 734154330 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 75Ohm, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-734154330 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 75Ohm Electronic Connector
2007-734154330
SMD 75Ohm Electronic Connector 2007-734154330
Conn MCX 75Ohm Solder RA SMD F Gold Tray Product overview: 734154330 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 75Ohm, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-734154330 can be used for catalog matching and distributor lookup.

Conn MCX 75Ohm Solder RA SMD F Gold Tray Product overview: 734154330 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 75Ohm, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-734154330 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors (RF) - 734154330 - 763345-734154330 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 734154330
763345-734154330
Coaxial Connectors (RF) - 734154330 763345-734154330
Manufacturer: Molex, LLC Win Source Part Number: 763345-734154330 Series: 73415 Packaging: Tray Operating Temperature Range: -55°C ~ 155°C Connector Type: Jack, Female Socket Fastening Type: Snap-On Contact Termination: Solder Connector Style: MCX Voltage Rating: 335V Frequency - Max: 6GHz Housing Color: Silver Mounting: Surface Mount, Right Angle Impedance: 75 Ohm Body Material: Zinc Alloy Shield Termination: Solder Body Finish: Tri-Alloy Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polyetherimide (PEI); Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Family Name: 73415 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): R213 664 800W; R213 664 800; ; Introduction Date: June 17, 2010 ECCN: EAR99 Country of Origin: Taiwan, United States of America, United States of America, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 763345-734154330
Series: 73415
Packaging: Tray
Operating Temperature Range: -55°C ~ 155°C
Connector Type: Jack, Female Socket
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: MCX
Voltage Rating: 335V
Frequency - Max: 6GHz
Housing Color: Silver
Mounting: Surface Mount, Right Angle
Impedance: 75 Ohm
Body Material: Zinc Alloy
Shield Termination: Solder
Body Finish: Tri-Alloy
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polyetherimide (PEI); Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Family Name: 73415
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): R213 664 800W; R213 664 800; ;
Introduction Date: June 17, 2010
ECCN: EAR99
Country of Origin: Taiwan, United States of America, United States of America, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Coaxial Connectors
Product Number 2007-734154330 763345-734154330
Product Name SMD 75Ohm Electronic Connector Coaxial Connectors (RF) - 734154330
Gender Male / Plug
Unlock Full Specs
to access all available technical data