Win Source Part Number: 1381073-0734153033
Category: Connectors, Interconnects>Coaxia
Connector Type: Jack, Female Socket
Fastening Type: Snap-On
Package: Tray
Contact Termination: Solder
Connector Style: SMP
Voltage Rating: 335 V
Frequency - Max: 40 GHz
Housing Color: Gold
Number of Ports: 1
Impedance: 50Ohm
Body Material: Beryllium Copper
Insertion Loss: 0.1dB
Shield Termination: Solder
Cable Group: RG-405 (.086 Semi Rigid)
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 100
Mounting Type: Free Hanging (In-Line), Right Angle
Temperature Range - Operating: -65°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8536.69.4010
Mfr: Molex, LLC
Base Product Number: 073415
Moisture Sensitivity Level (MSL): Not Applicable
Standard Package: 80 pcs
| Win Source Electronics | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 1381073-0734153033 |
| Product Name | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies |
| Termination | Solder |