Manufacturer: Molex
Win Source Part Number: 1331948-0734151001
Category: Connectors, Interconnects>Coaxia
Packaging: Bulk
Connector Type: Receptacle, Female Socket
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: MMCX
Voltage Rating: 170 V
Frequency - Max: 6 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 1,600
Mounting: Through Hole, Right Angle
Impedance: 50Ohm
Body Material: Brass
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Temperature Range - Operating: -55°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Other Part Number: 0734151001-E,7341510
Base Product Number: 073415
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 1331948-0734151001 |
| Product Name | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies |
| Termination | Solder |