Molex RF Connectors / Coaxial Connectors 73415-5590

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
RF Connectors / Coaxial Connectors - 73415-5590 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73415-5590
RF Connectors / Coaxial Connectors 73415-5590
RF Connectors / Coaxial Connectors MODIFIED SMP PLUG P DIFIED SMP PLUG PCB

RF Connectors / Coaxial Connectors MODIFIED SMP PLUG P DIFIED SMP PLUG PCB

Buy Now Datasheet
Modified Smp Plug Pcb / Molex Molex - 24R8471 - Newark, An Avnet Company
Chicago, IL, United States
Modified Smp Plug Pcb / Molex Molex
24R8471
Modified Smp Plug Pcb / Molex Molex 24R8471
MODIFIED SMP PLUG PCB / Molex

MODIFIED SMP PLUG PCB / Molex

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 73415-5590 73415-5590 24R8471
Product Name RF Connectors / Coaxial Connectors Modified Smp Plug Pcb / Molex Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 1000 volts
View Details
Cable Connectors - NCN-FG-A500-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Coax Connectors - 1052181-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Coaxial Adapters - 2821228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 12.400 GHz
View Details