Molex Coaxial Connectors (RF) - 73415-4680 73415-4680

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Coaxial Connectors (RF) - 73415-4680 - 973182-73415-4680 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 73415-4680
973182-73415-4680
Coaxial Connectors (RF) - 73415-4680 973182-73415-4680
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973182-73415-4680 Packaging: Bulk Connector Type: Coaxial Termination: Solder Contact Material: Brass Orientation: Straight Contact Plating: Gold Impedance: 50 Ω Body Material: Brass Body Plating: Gold Frequency: 6 GHz Polarity: Standard Weight: 112.008966 mg Categories: Coaxial Connectors(RF) Country of Origin: TW Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant REACH SVHC: Unknown Wire/Cable Type: Coaxial

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973182-73415-4680
Packaging: Bulk
Connector Type: Coaxial
Termination: Solder
Contact Material: Brass
Orientation: Straight
Contact Plating: Gold
Impedance: 50 Ω
Body Material: Brass
Body Plating: Gold
Frequency: 6 GHz
Polarity: Standard
Weight: 112.008966 mg
Categories: Coaxial Connectors(RF)
Country of Origin: TW
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant
REACH SVHC: Unknown
Wire/Cable Type: Coaxial

Buy Now
Singapore, Singapore
50OHM Electronic Connector
437-73415-4680
50OHM Electronic Connector 437-73415-4680
CONN SSMCX PLUG STR 50OHM SOLDER Product overview: 73415-4680 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-73415-4680 can be used for catalog matching and distributor lookup.

CONN SSMCX PLUG STR 50OHM SOLDER Product overview: 73415-4680 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-73415-4680 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 73415-4680 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73415-4680
RF Connectors / Coaxial Connectors 73415-4680
RF Connectors / Coaxial Connectors SSMCX CBL PLG 50 OHMS

RF Connectors / Coaxial Connectors SSMCX CBL PLG 50 OHMS

Buy Now Datasheet
Rf / Coaxial Connector, Ssmcx Coaxial, Straight Plug, Solder, 50 Ohm, Brass Rohs Compliant Molex - 58T2850 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Connector, Ssmcx Coaxial, Straight Plug, Solder, 50 Ohm, Brass Rohs Compliant Molex
58T2850
Rf / Coaxial Connector, Ssmcx Coaxial, Straight Plug, Solder, 50 Ohm, Brass Rohs Compliant Molex 58T2850
RF / Coaxial Connector, SSMCX Coaxial, Straight Plug, Solder, 50 ohm, Brass RoHS Compliant: Yes

RF / Coaxial Connector, SSMCX Coaxial, Straight Plug, Solder, 50 ohm, Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 73415-4680 973182-73415-4680 437-73415-4680 73415-4680 58T2850
Product Name Coaxial Connectors (RF) - 73415-4680 50OHM Electronic Connector RF Connectors / Coaxial Connectors Rf / Coaxial Connector, Ssmcx Coaxial, Straight Plug, Solder, 50 Ohm, Brass Rohs Compliant Molex
Termination Solder Crimp
Mounting Cable
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Straight 2 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-2H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-FB-086-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
RF Connectors - 1051942-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.000 GHz
View Details
6 suppliers