Connector
RF Connectors / Coaxial Connectors 75 OHM MCX PLUG R/A X PLUG R/A FOR RG179
RF COAXIAL, MCX PLUG, 75 OHM, CABLE; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179; Contact Material:Brass; Contact Plating:Gold Plated RoHS Compliant: Yes
MCX PLUG R/A FOR RG179 75 OHM
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 73415-3640 | 73415-3640 | 01AH8728 | 90AJ4103 |
| Product Name | RF Connectors / Coaxial Connectors | Rf Coaxial, Mcx Plug, 75 Ohm, Cable; Connector Type Molex | Mcx Plug R/a For Rg179 75 Ohm Molex | |
| Gender | Male / Plug | Male / Plug |