RF Connectors / Coaxial Connectors SMP VERT PLUG PCB catcher mit
RF COAX CONN, SMP, PLUG, 50 OHM, PCB; Connector Type:SMP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:40GHz RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 73415-3320 | 32M0821 |
| Product Name | RF Connectors / Coaxial Connectors | Rf Coax Conn, Smp, Plug, 50 Ohm, Pcb; Connector Type Molex |
| Gender | Male / Plug | Male / Plug |