Connector
RF/COAXIAL, BNC JACK, R/A, 75 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors TPS JACK RA CB BH 75OHM
| Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 73415-2202 | 32M0817 | 73415-2202 |
| Product Name | Rf/coaxial, Bnc Jack, R/a, 75 Ohm, Solder; Connector Type Molex | RF Connectors / Coaxial Connectors | |
| Connector Type | BNC |