Molex Connectors 73415-2151

Description
MMCX PLUG, RA, SOLDER, .0
Request a Quote Datasheet
Description
MMCX PLUG, RA, SOLDER, .0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 73415-2151 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
73415-2151
Connectors 73415-2151
MMCX PLUG, RA, SOLDER, .0

MMCX PLUG, RA, SOLDER, .0

Buy Now
Rf Coax Conn, Mmcx, Plug, 50 Ohm, Cable; Connector Type Molex - 32M0815 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Mmcx, Plug, 50 Ohm, Cable; Connector Type Molex
32M0815
Rf Coax Conn, Mmcx, Plug, 50 Ohm, Cable; Connector Type Molex 32M0815
RF COAX CONN, MMCX, PLUG, 50 OHM, CABLE; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.047" Semi Rigid; Contact Material:Brass RoHS Compliant: Yes

RF COAX CONN, MMCX, PLUG, 50 OHM, CABLE; Connector Type:MMCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.047" Semi Rigid; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 73415-2151 32M0815
Product Name Connectors Rf Coax Conn, Mmcx, Plug, 50 Ohm, Cable; Connector Type Molex
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female 4 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1057243-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 11.000 GHz
View Details
2 suppliers
Coaxial Adapters - 7123090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details
Cable Connectors - NCB-MCB-RG142-1 - kTB Solutions
Specs
Connector Type BNC
Gender Male / Plug
Frequency 0.000 to 3.000 GHz
View Details