Connector
Molex 73415-2121 Coaxial Connector
RF Connectors / Coaxial Connectors MMCX PLUG PCB RECEPTACLE
MMCX PLUG PCB RECEPTACLE
RF COAX CONN, MMCX, PLUG, 50 OHM, PCB; Connector Type:MMCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes
RF Connectors / Coaxial Connectors MMCX PLUG PCB RECEPTACLE
| Powell Electronics, Inc. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 73415-2121 | 9048228 | 73415-2121 | 78AC1839 | 07AH5327 | 73415-2121 |
| Product Name | Coaxial Connectors | RF Connectors / Coaxial Connectors | Mmcx Plug Pcb Receptacle Molex | Rf Coax Conn, Mmcx, Plug, 50 Ohm, Pcb; Connector Type Molex | Connectors | |
| Category | Coaxial Connector | |||||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Termination | Solder | |||||
| Mounting | Pcb mount |