RF/COAXIAL, MMCX PLUG, STR, 50 OHM, CRIMP; Connector Type:MMCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors MMCX PLUG 0.047 SR CABLE
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 32M0813 | 73415-2111 |
| Product Name | Rf/coaxial, Mmcx Plug, Str, 50 Ohm, Crimp; Connector Type Molex | RF Connectors / Coaxial Connectors |
| Connector Type | MCX; MMCX |