Molex Coaxial Connectors 73415-2061

Description
Molex 73415-2061 Coaxial Connector
Request a Quote Datasheet
Description
Molex 73415-2061 Coaxial Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors - 8967465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
8967465
Coaxial Connectors 8967465
Molex 73415-2061 Coaxial Connector

Molex 73415-2061 Coaxial Connector

Supplier's Site
Coaxial Connectors - 1619538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1619538
Coaxial Connectors 1619538
Molex 73415-2061 Coaxial Connector

Molex 73415-2061 Coaxial Connector

Supplier's Site
Coaxial Connectors (RF) - 73415-2061 - 1029489-73415-2061 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 73415-2061
1029489-73415-2061
Coaxial Connectors (RF) - 73415-2061 1029489-73415-2061
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029489-73415-2061 Packaging: Bulk Connector Type: Coaxial, MMCX, PCB Termination: Solder Contact Material: Copper Gender: Male Orientation: Straight Contact Plating: Gold Impedance: 50 Ω Body Plating: Gold Frequency: 6 GHz Plating: Gold Categories: Coaxial Connectors(RF) Max Frequency: 6 GHz Alternative Parts (Cross-Reference): R113424000; 902-9040; 85305-0232; 73366-0061; 132102; 1124240734152061; 73415-2061.; 734152061; Country of Origin: TW Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: Unknown

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029489-73415-2061
Packaging: Bulk
Connector Type: Coaxial, MMCX, PCB
Termination: Solder
Contact Material: Copper
Gender: Male
Orientation: Straight
Contact Plating: Gold
Impedance: 50 Ω
Body Plating: Gold
Frequency: 6 GHz
Plating: Gold
Categories: Coaxial Connectors(RF)
Max Frequency: 6 GHz
Alternative Parts (Cross-Reference): R113424000; 902-9040; 85305-0232; 73366-0061; 132102; 1124240734152061; 73415-2061.; 734152061;
Country of Origin: TW
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: Unknown

Buy Now
Singapore, Singapore
SMD Electronic Connector
437-73415-2061
SMD Electronic Connector 437-73415-2061
RF MMCX Connector, 1 Contact(s), Female, Panel Mount, Board Mount, Surface Mount Terminal, Locking, Jack Product overview: 73415-2061 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-73415-2061 can be used for catalog matching and distributor lookup.

RF MMCX Connector, 1 Contact(s), Female, Panel Mount, Board Mount, Surface Mount Terminal, Locking, Jack Product overview: 73415-2061 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-73415-2061 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
RF Connectors / Coaxial Connectors - 73415-2061 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73415-2061
RF Connectors / Coaxial Connectors 73415-2061
RF Connectors / Coaxial Connectors VERT JACK PCB SMT

RF Connectors / Coaxial Connectors VERT JACK PCB SMT

Buy Now Datasheet
Rf Coax Conn, Mmcx, Jack, 50 Ohm, Pcb; Connector Type Molex - 32M0811 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Mmcx, Jack, 50 Ohm, Pcb; Connector Type Molex
32M0811
Rf Coax Conn, Mmcx, Jack, 50 Ohm, Pcb; Connector Type Molex 32M0811
RF COAX CONN, MMCX, JACK, 50 OHM, PCB; Connector Type:MMCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAX CONN, MMCX, JACK, 50 OHM, PCB; Connector Type:MMCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Board Mount Connectors Coaxial Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 8967465 1029489-73415-2061 437-73415-2061 73415-2061 73415-2061 32M0811
Product Name Coaxial Connectors Coaxial Connectors (RF) - 73415-2061 SMD Electronic Connector RF Connectors / Coaxial Connectors Rf Coax Conn, Mmcx, Jack, 50 Ohm, Pcb; Connector Type Molex
Category Coaxial Connector
Gender Male / Plug; Female / Jack Male / Plug Female / Jack Female / Jack
Termination Solder Solder Solder
Mounting Pcb mount Surface Mount
Unlock Full Specs
to access all available technical data